The KAGF4-30R2 is a right-hand lead worm gear with a module of 4 and 30 teeth, featuring a 2-start design. It is constructed from aluminum bronze, which provides good wear resistance and strength. The gear has a plain bore, making it suitable for various applications where a straightforward mounting solution is required. The normal pressure angle is 20°, and the tooth hardness ranges from 50 to 60 HRC, indicating a durable and robust construction. This worm gear is designed to handle axial thrust forces, which should be considered in system design. The product is categorized under precision grade KHK W 002 grade 2, ensuring reliable performance in engineering applications.
Module 4, 30 Tooth, 2 Start, Right Handed Aluminum Bronze Worm Gear with Plain Bore
A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel).
For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand).
A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration.
For more about worm gear mesh geometry follow this link.
Call us: 516-328-3300
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KAGF4-30R2 | KAGF4-30R2 |
| Product Name | Right Hand Lead Worm Gears (metric) | Module 4, 30 Tooth, 2 Start, Right Handed Aluminum Bronze Worm Gear with Plain Bore |
| Number of Teeth | 30 | 30 |
| Design | Metric | |
| Pressure Angle | 20° | 20° |
| PD | 120 mm (4.72 inch) | 120 mm (4.72 inch) |