KAGF4-30R1 is a right-hand lead worm gear with module 4, 30 teeth, and one start, designed for use with a matching worm shaft. It features a standard full-depth tooth profile with a 20° normal pressure angle and is manufactured from CAC702 aluminum bronze. The gear has a hub bore of H8, a face width of 30 mm, and a hub width of 20 mm. It has a pitch diameter of 120 mm, an outside diameter of 132 mm, and a throat diameter of 128 mm. The allowable torque at 30 rpm is 260 N·m, decreasing to 98.4 N·m at 1200 rpm. Backlash ranges from 0.19 to 0.32 mm, and the weight is 3.28 kg. Precision grade is KHK W 002 grade 2.
Module 4, 30 Tooth, 1 Start, Right Handed Aluminum Bronze Worm Gear with Plain Bore
A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel).
For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand).
A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration.
For more about worm gear mesh geometry follow this link.
Call us: 516-328-3300
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KAGF4-30R1 | KAGF4-30R1 |
| Product Name | Right Hand Lead Worm Gears (metric) | Module 4, 30 Tooth, 1 Start, Right Handed Aluminum Bronze Worm Gear with Plain Bore |
| Number of Teeth | 30 | 30 |
| Design | Metric | |
| Pressure Angle | 20° | 20° |
| PD | 120 mm (4.72 inch) | 120 mm (4.72 inch) |