KAGF4-20R2 is a right-hand lead, module 4 worm gear with 20 teeth and 2 starts, featuring a plain bore and cast aluminum bronze construction. It has a helix angle of 11°19', pitch diameter of 80 mm, outside diameter of 92 mm, face width of 30 mm, and hub width of 20 mm. The gear is rated for axial thrust forces and has a backlash range of 0.19 to 0.32 mm. Allowable torque at 100 rpm is 101 N·m, and its weight is 1.77 kg. Precision grade is KHK W 002 grade 2. The hub and tooth area are designed with higher hardness; secondary operations are not recommended on tooth surfaces. The bore is H6 tolerance, and the hub is cast with a sand mold finish.
Module 4, 20 Tooth, 2 Start, Right Handed Aluminum Bronze Worm Gear with Plain Bore
A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel).
For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand).
A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration.
For more about worm gear mesh geometry follow this link.
Call us: 516-328-3300
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KAGF4-20R2 | KAGF4-20R2 |
| Product Name | Right Hand Lead Worm Gears (metric) | Module 4, 20 Tooth, 2 Start, Right Handed Aluminum Bronze Worm Gear with Plain Bore |
| Number of Teeth | 20 | 20 |
| Design | Metric | |
| Pressure Angle | 20° | 20° |
| PD | 80 mm (3.15 inch) | 80 mm (3.15 inch) |