Right-hand lead worm gear with module 3, 60 teeth, one start, and H9 bore, designed for use with KKWG3-series worm shafts. The gear has a pitch diameter of 180 mm, outside diameter of 191 mm, face width of 25 mm, hub width of 17.5 mm, and is made from CAC702 aluminum bronze with a sand mold casting finish. It has a transverse pressure angle of 20°, standard full-depth teeth, and a profile shift coefficient of +0.333. The gear is rated for a maximum allowable torque of 457 N·m at 30 rpm, with backlash ranging from 0.16 to 0.29 mm and a weight of 4.76 kg.
Module 3, 60 Tooth, 1 Start, Right Handed Aluminum Bronze Worm Gear with Plain Bore
A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel).
For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand).
A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration.
For more about worm gear mesh geometry follow this link.
Call us: 516-328-3300
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KAGF3-60R1 | KAGF3-60R1 |
| Product Name | Right Hand Lead Worm Gears (metric) | Module 3, 60 Tooth, 1 Start, Right Handed Aluminum Bronze Worm Gear with Plain Bore |
| Number of Teeth | 60 | 60 |
| Design | Metric | |
| Pressure Angle | 20° | 20° |
| PD | 180 mm (7.09 inch) | 180 mm (7.09 inch) |