KAGF3-50R1 is a right-hand lead worm gear with a module of 3, 50 teeth, and one start, designed for use with KKWG3 series worm shafts. It has a plain bore with an H9 tolerance, a pitch diameter of 150 mm, an outside diameter of 161 mm, a face width of 25 mm, and a hub width of 17.5 mm. The gear is made from CAC702 aluminum bronze with no heat treatment applied. It has a transverse pressure angle of 20°, a profile shift coefficient of +0.333, and a helix angle of 4°31'. The allowable torque at 30 rpm is 326 N·m, with a backlash range of 0.16 to 0.29 mm and a weight of 3.62 kg. Precision grade is KHK W 002 grade 2.
Module 3, 50 Tooth, 1 Start, Right Handed Aluminum Bronze Worm Gear with Plain Bore
A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel).
For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand).
A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration.
For more about worm gear mesh geometry follow this link.
Call us: 516-328-3300
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KAGF3-50R1 | KAGF3-50R1 |
| Product Name | Right Hand Lead Worm Gears (metric) | Module 3, 50 Tooth, 1 Start, Right Handed Aluminum Bronze Worm Gear with Plain Bore |
| Number of Teeth | 50 | 50 |
| Design | Metric | |
| Pressure Angle | 20° | 20° |
| PD | 150 mm (5.91 inch) | 150 mm (5.91 inch) |