KAGF3-40R1 is a right-hand worm wheel with module 3, 40 teeth, one start, and a profile shift coefficient of +0.333. It features a H9 bore, 65 mm pitch diameter, 80 mm hub diameter, 120 mm outside diameter, 128 mm throat diameter, and 25 mm face width. The gear has a 4°31' helix angle and is made from CAC702 aluminum bronze with no heat treatment. The hub is a sand mold casting finish. Allowable torque at 30 rpm is 216 N·m, with a backlist of 0.16-0.29 mm and weight of 2.52 kg. Precision grade is KHK W 002 grade 2.
Module 3, 40 Tooth, 1 Start, Right Handed Aluminum Bronze Worm Gear with Plain Bore
A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel).
For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand).
A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration.
For more about worm gear mesh geometry follow this link.
Call us: 516-328-3300
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KAGF3-40R1 | KAGF3-40R1 |
| Product Name | Right Hand Lead Worm Gears (metric) | Module 3, 40 Tooth, 1 Start, Right Handed Aluminum Bronze Worm Gear with Plain Bore |
| Number of Teeth | 40 | 40 |
| Design | Metric | |
| Pressure Angle | 20° | 20° |
| PD | 120 mm (4.72 inch) | 120 mm (4.72 inch) |