QTC METRIC GEARS Right Hand Lead Worm Gears (metric) KAGF3-36R1

Description
Module 3, 36 Tooth, 1 Start, Right Handed Aluminum Bronze Worm Gear with Plain Bore
Request a Quote
Description
Module 3, 36 Tooth, 1 Start, Right Handed Aluminum Bronze Worm Gear with Plain Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

KAGF3-36R1 is a right-handed, module 3 worm gear with 36 teeth and one start, featuring a plain bore of 20 mm, a hub diameter of 60 mm, a pitch diameter of 108 mm, a throat diameter of 116 mm, an outside diameter of 119 mm, a face width of 25 mm, and a hub width of 17.5 mm. It is made of CAC702 aluminum bronze with no heat treatment, and meets KHK W 002 grade 2 precision. The gear has a profile shift coefficient of +0.333, a normal pressure angle of 20°, and a helix angle of 4°31'. The allowable torque at 30 rpm is 178 N·m, with a backlash of 0.16~0.29 mm and a weight of 2.25 kg.

Datasheet Summary
Powered by GS/AI

KAGF3-36R1 is a right-handed, module 3 worm gear with 36 teeth and one start, featuring a plain bore of 20 mm, a hub diameter of 60 mm, a pitch diameter of 108 mm, a throat diameter of 116 mm, an outside diameter of 119 mm, a face width of 25 mm, and a hub width of 17.5 mm. It is made of CAC702 aluminum bronze with no heat treatment, and meets KHK W 002 grade 2 precision. The gear has a profile shift coefficient of +0.333, a normal pressure angle of 20°, and a helix angle of 4°31'. The allowable torque at 30 rpm is 178 N·m, with a backlash of 0.16~0.29 mm and a weight of 2.25 kg.

Suppliers

Company
Product
Description
Supplier Links
Right Hand Lead Worm Gears (metric) - KAGF3-36R1 - QTC METRIC GEARS
Hicksville, NY, USA
Right Hand Lead Worm Gears (metric)
KAGF3-36R1
Right Hand Lead Worm Gears (metric) KAGF3-36R1
Module 3, 36 Tooth, 1 Start, Right Handed Aluminum Bronze Worm Gear with Plain Bore

Module 3, 36 Tooth, 1 Start, Right Handed Aluminum Bronze Worm Gear with Plain Bore

Supplier's Site Datasheet
Module 3, 36 Tooth, 1 Start, Right Handed Aluminum Bronze Worm Gear with Plain Bore - KAGF3-36R1 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 3, 36 Tooth, 1 Start, Right Handed Aluminum Bronze Worm Gear with Plain Bore
KAGF3-36R1
Module 3, 36 Tooth, 1 Start, Right Handed Aluminum Bronze Worm Gear with Plain Bore KAGF3-36R1
A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel). For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand). A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration. For more about worm gear mesh geometry follow this link. Call us: 516-328-3300

A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel).
For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand).
A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration.
For more about worm gear mesh geometry follow this link.


Call us: 516-328-3300

Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KAGF3-36R1 KAGF3-36R1
Product Name Right Hand Lead Worm Gears (metric) Module 3, 36 Tooth, 1 Start, Right Handed Aluminum Bronze Worm Gear with Plain Bore
Number of Teeth 36 36
Design Metric
Pressure Angle 20° 20°
PD 108 mm (4.25 inch) 108 mm (4.25 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Module 2.5, 48 Teeth, 20° Pressure Angle, Steel Gear - A 1C22MYKW25048A - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 48
Design Metric
View Details
Triplex Sprocket and Platewheel -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Gear Center Center Bore
View Details
KHK AG5-60R1E38, Module 560 Tooth, Single Start, Right Hand, Aluminum-Bronze Worm Wheels - ag5-60r1e38 - KHK USA, Inc.
Specs
Gear Type Other; Worm Gears
Number of Teeth 60
Design Metric
View Details
Spur Gears - 5216547 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gear Type Spur
Number of Teeth 12
Design Metric
View Details