KAGF3-30R2 is a right-hand lead, 2-start, aluminum bronze worm gear with a 30-tooth count and a module of 3. It has a bore diameter of 20 mm, a hub diameter of 55 mm, a pitch diameter of 90 mm, a throat diameter of 98 mm, an outside diameter of 101 mm, a face width of 25 mm, and a hub width of 17.5 mm. The gear has a profile shift coefficient of +0.333 and a helix angle of 8°58'. It operates with a backlash of 0.16~0.29 mm and weighs 1.63 kg. The gear is rated for an allowable torque of 128 N·m at 30 rpm, 105 N·m at 100 rpm, and 79.8 N·m at 300 rpm under standard conditions. It is manufactured to KHK W 002 grade 2 precision and features a sand mold casting finish.
Module 3, 30 Tooth, 2 Start, Right Handed Aluminum Bronze Worm Gear with Plain Bore
A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel).
For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand).
A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration.
For more about worm gear mesh geometry follow this link.
Call us: 516-328-3300
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KAGF3-30R2 | KAGF3-30R2 |
| Product Name | Right Hand Lead Worm Gears (metric) | Module 3, 30 Tooth, 2 Start, Right Handed Aluminum Bronze Worm Gear with Plain Bore |
| Number of Teeth | 30 | 30 |
| Design | Metric | |
| Pressure Angle | 20° | 20° |
| PD | 90 mm (3.54 inch) | 90 mm (3.54 inch) |