KAGF3-30R1 is a right-hand lead worm gear with a module of 3, 30 teeth, and one start, featuring a plain bore and a precision grade of KHK W 002 grade 2. It is made from CAC702 aluminum bronze and has a standard full-depth tooth profile with a 20° normal pressure angle. The gear has a pitch diameter of 90 mm, outside diameter of 98 mm, face width of 25 mm, and hub width of 17.5 mm. The allowable torque at 30 rpm is 126 N·m, with backlash ranging from 0.16 to 0.29 mm and a weight of 1.63 kg.
Module 3, 30 Tooth, 1 Start, Right Handed Aluminum Bronze Worm Gear with Plain Bore
A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel).
For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand).
A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration.
For more about worm gear mesh geometry follow this link.
Call us: 516-328-3300
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KAGF3-30R1 | KAGF3-30R1 |
| Product Name | Right Hand Lead Worm Gears (metric) | Module 3, 30 Tooth, 1 Start, Right Handed Aluminum Bronze Worm Gear with Plain Bore |
| Number of Teeth | 30 | 30 |
| Design | Metric | |
| Pressure Angle | 20° | 20° |
| PD | 90 mm (3.54 inch) | 90 mm (3.54 inch) |