KAGF3-20R1 is a right-hand threaded worm wheel with module 3, 20 teeth, one start, and a profile shift of +0.333, designed for use with a worm shaft. It has a hub bore of H6, 20 mm diameter, and a face width of 25 mm. The gear is made from CAC702 aluminum bronze with no heat treatment applied to the teeth. Its pitch diameter is 60 mm, outside diameter is 68 mm, and throat diameter is 71 mm. Allowable torque at 30 rpm is 59.7 N·m, with a backlash range of 0.16 to 0.29 mm and a weight of 0.88 kg. Precision grade complies with KHK W 002 grade 2.
Module 3, 20 Tooth, 1 Start, Right Handed Aluminum Bronze Worm Gear with Plain Bore
A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel).
For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand).
A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration.
For more about worm gear mesh geometry follow this link.
Call us: 516-328-3300
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KAGF3-20R1 | KAGF3-20R1 |
| Product Name | Right Hand Lead Worm Gears (metric) | Module 3, 20 Tooth, 1 Start, Right Handed Aluminum Bronze Worm Gear with Plain Bore |
| Number of Teeth | 20 | 20 |
| Design | Metric | |
| Pressure Angle | 20° | 20° |
| PD | 60 mm (2.36 inch) | 60 mm (2.36 inch) |