Right-hand lead worm gear with module 2, 60 teeth, 1 start, and H9 hub, designed for use with KKWG2-R1 worm shafts; features standard full-depth teeth with a 20° pressure angle, cast from CAC702 aluminum bronze, with a bore diameter of 50 mm, hub width of 12 mm, and face width of 18 mm; maximum allowable torque at 300 rpm is 103 N·m and at 600 rpm is 88.4 N·m; backlash ranges from 0.11 to 0.24 mm; weight is 1.51 kg; precision grade KHK W 002 grade 2.
Module 2, 60 Tooth, 1 Start, Right Handed Aluminum Bronze Worm Gear with Plain Bore
A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel).
For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand).
A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration.
For more about worm gear mesh geometry follow this link.
Call us: 516-328-3300
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KAGF2-60R1 | KAGF2-60R1 |
| Product Name | Right Hand Lead Worm Gears (metric) | Module 2, 60 Tooth, 1 Start, Right Handed Aluminum Bronze Worm Gear with Plain Bore |
| Number of Teeth | 60 | 60 |
| Design | Metric | |
| Pressure Angle | 20° | 20° |
| PD | 120 mm (4.72 inch) | 120 mm (4.72 inch) |