QTC METRIC GEARS Right Hand Lead Worm Gears (metric) KAGF2-50R1

Description
Module 2, 50 Tooth, 1 Start, Right Handed Aluminum Bronze Worm Gear with Plain Bore
Request a Quote
Description
Module 2, 50 Tooth, 1 Start, Right Handed Aluminum Bronze Worm Gear with Plain Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

KAGF2-50R1 is a right-hand lead worm gear with a module of 2, 50 teeth, and one start, designed for use with matching worm shafts. It has a pitch diameter of 100 mm, an outside diameter of 104 mm, a face width of 18 mm, and a hub bore of H9. The gear is made from CAC702 aluminum bronze with a sand mold casting finish. It has a profile shift coefficient of -0.5, a normal pressure angle of 20°, and a precision grade of KHK W 002 grade 2. Allowable torque values range from 112 N·m at 1800 rpm to 192 N·m at 30 rpm. Weight is 1.92 kg, with backlash specified between 0.11 and 0.24 mm.

Datasheet Summary
Powered by GS/AI

KAGF2-50R1 is a right-hand lead worm gear with a module of 2, 50 teeth, and one start, designed for use with matching worm shafts. It has a pitch diameter of 100 mm, an outside diameter of 104 mm, a face width of 18 mm, and a hub bore of H9. The gear is made from CAC702 aluminum bronze with a sand mold casting finish. It has a profile shift coefficient of -0.5, a normal pressure angle of 20°, and a precision grade of KHK W 002 grade 2. Allowable torque values range from 112 N·m at 1800 rpm to 192 N·m at 30 rpm. Weight is 1.92 kg, with backlash specified between 0.11 and 0.24 mm.

Suppliers

Company
Product
Description
Supplier Links
Right Hand Lead Worm Gears (metric) - KAGF2-50R1 - QTC METRIC GEARS
Hicksville, NY, USA
Right Hand Lead Worm Gears (metric)
KAGF2-50R1
Right Hand Lead Worm Gears (metric) KAGF2-50R1
Module 2, 50 Tooth, 1 Start, Right Handed Aluminum Bronze Worm Gear with Plain Bore

Module 2, 50 Tooth, 1 Start, Right Handed Aluminum Bronze Worm Gear with Plain Bore

Supplier's Site Datasheet
Module 2, 50 Tooth, 1 Start, Right Handed Aluminum Bronze Worm Gear with Plain Bore - KAGF2-50R1 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 2, 50 Tooth, 1 Start, Right Handed Aluminum Bronze Worm Gear with Plain Bore
KAGF2-50R1
Module 2, 50 Tooth, 1 Start, Right Handed Aluminum Bronze Worm Gear with Plain Bore KAGF2-50R1
A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel). For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand). A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration. For more about worm gear mesh geometry follow this link. Call us: 516-328-3300

A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel).
For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand).
A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration.
For more about worm gear mesh geometry follow this link.


Call us: 516-328-3300

Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KAGF2-50R1 KAGF2-50R1
Product Name Right Hand Lead Worm Gears (metric) Module 2, 50 Tooth, 1 Start, Right Handed Aluminum Bronze Worm Gear with Plain Bore
Number of Teeth 50 50
Design Metric
Pressure Angle 20° 20°
PD 100 mm (3.94 inch) 100 mm (3.94 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Spur Gears - 1827951 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gear Type Spur
Number of Teeth 28
Design Metric
View Details
Customized Gear Shaft -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Gear Center Center Bore
View Details
VICTREX HPG™ - Gear Solutions - Victrex PLC
Specs
Design English; Metric
Material PEEK
View Details