KAGF2.5-36R1 is a right-hand lead worm gear with a module of 2.5, 36 teeth, and one start. It has a plain bore with H8 tolerance, a pitch diameter of 90 mm, an outside diameter of 97.5 mm, a face width of 20 mm, and a hub width of 15 mm. The gear is made from CAC702 aluminum bronze, with standard full-depth teeth and a 20° normal pressure angle. The allowable torque at 300 rpm is 69.8 N·m, and the weight is 1.19 kg. Backlash ranges from 0.14 to 0.27 mm. Precision grade is KHK W 002 grade 2.
Module 2.5, 36 Tooth, 1 Start, Right Handed Aluminum Bronze Worm Gear with Plain Bore
A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel).
For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand).
A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration.
For more about worm gear mesh geometry follow this link.
Call us: 516-328-3300
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KAGF2.5-36R1 | KAGF2.5-36R1 |
| Product Name | Right Hand Lead Worm Gears (metric) | Module 2.5, 36 Tooth, 1 Start, Right Handed Aluminum Bronze Worm Gear with Plain Bore |
| Number of Teeth | 36 | 36 |
| Design | Metric | |
| Pressure Angle | 20° | 20° |
| PD | 90 mm (3.54 inch) | 90 mm (3.54 inch) |