Module 2.5, 25-tooth, single-start right-hand worm gear with a plain bore of 12 mm, face width of 20 mm, hub width of 15 mm, pitch diameter of 62.5 mm, and outer diameter of 67.5 mm, made of CAC702 aluminum bronze. Precision grade KHK W 002 grade 2, with a 20° normal pressure angle and 4°46' helix angle. Axial thrust forces are generated during operation. Allowable torque at 30 rpm is 53.0 N·m, with backlash ranging from 0.14 to 0.27 mm and weight of 0.66 kg. Hub is cast with the gear and designed with higher hardness in tooth and hub areas; no secondary operations are permitted on tooth regions. Minimum hub diameter is 12 mm, maximum hub outer diameter is 57.5 mm, and mounting distance is 46.25 mm.
Module 2.5, 25 Tooth, 1 Start, Right Handed Aluminum Bronze Worm Gear with Plain Bore
A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel).
For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand).
A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration.
For more about worm gear mesh geometry follow this link.
Call us: 516-328-3300
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KAGF2.5-25R1 | KAGF2.5-25R1 |
| Product Name | Right Hand Lead Worm Gears (metric) | Module 2.5, 25 Tooth, 1 Start, Right Handed Aluminum Bronze Worm Gear with Plain Bore |
| Number of Teeth | 25 | 25 |
| Design | Metric | |
| Pressure Angle | 20° | 20° |
| PD | 62.5 mm (2.46 inch) | 62.5 mm (2.46 inch) |