QTC METRIC GEARS Right Hand Lead Worm Gears (metric) KAGF2.5-20R2

Description
Module 2.5, 20 Tooth, 2 Start, Right Handed Aluminum Bronze Worm Gear with Plain Bore
Request a Quote Datasheet
Description
Module 2.5, 20 Tooth, 2 Start, Right Handed Aluminum Bronze Worm Gear with Plain Bore
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Right Hand Lead Worm Gears (metric) - KAGF2.5-20R2 - QTC METRIC GEARS
Hicksville, NY, USA
Right Hand Lead Worm Gears (metric)
KAGF2.5-20R2
Right Hand Lead Worm Gears (metric) KAGF2.5-20R2
Module 2.5, 20 Tooth, 2 Start, Right Handed Aluminum Bronze Worm Gear with Plain Bore

Module 2.5, 20 Tooth, 2 Start, Right Handed Aluminum Bronze Worm Gear with Plain Bore

Supplier's Site Datasheet
Module 2.5, 20 Tooth, 2 Start, Right Handed Aluminum Bronze Worm Gear with Plain Bore - KAGF2.5-20R2 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 2.5, 20 Tooth, 2 Start, Right Handed Aluminum Bronze Worm Gear with Plain Bore
KAGF2.5-20R2
Module 2.5, 20 Tooth, 2 Start, Right Handed Aluminum Bronze Worm Gear with Plain Bore KAGF2.5-20R2
A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel). For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand). A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration. For more about worm gear mesh geometry follow this link. Call us: 516-328-3300

A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel).
For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand).
A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration.
For more about worm gear mesh geometry follow this link.


Call us: 516-328-3300

Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KAGF2.5-20R2 KAGF2.5-20R2
Product Name Right Hand Lead Worm Gears (metric) Module 2.5, 20 Tooth, 2 Start, Right Handed Aluminum Bronze Worm Gear with Plain Bore
Number of Teeth 20 20
Design Metric
Pressure Angle 20° 20°
PD 50 mm (1.97 inch) 50 mm (1.97 inch)
Unlock Full Specs
to access all available technical data

Similar Products

KHK AG5-20R2E28, Module 520 Tooth, Double Start, Right Hand, Aluminum-Bronze Worm Wheels - ag5-20r2e28 - KHK USA, Inc.
Specs
Gear Type Other; Worm Gears
Number of Teeth 20
Design Metric
View Details
24 D.P., 60 Teeth, 14.5° Pressure Angle,Commercial Quality, With ( Hub / No S.S.) Brass Gear. - A 1B 2-N24060 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 60
Design English
View Details
Mitre & Bevel Gears - 5215976 - RS Components, Ltd.
Specs
Number of Teeth 15
Design Metric
Material Hardened; Steel
View Details