KAGF2-40R1 is a right-hand lead worm gear with module 2, 40 teeth, one start, and a 20° normal pressure angle. It has a bore size of H8, a hub diameter of 45 mm, a pitch diameter of 80 mm, a throat diameter of 82 mm, an outside diameter of 84 mm, a face width of 18 mm, and a hub width of 12 mm. The gear is made from CAC702 aluminum bronze with no heat treatment applied. It has a transverse module of 2, a profile shift coefficient of −0.5, and an allowable torque of 70.3 N·m at 30 rpm, decreasing with increasing speed. Backlash ranges from 0.11 to 0.24 mm, and the weight is 0.85 kg. Precision grade is KHK W 002 grade 2.
Module 2, 40 Tooth, 1 Start, Right Handed Aluminum Bronze Worm Gear with Plain Bore
A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel).
For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand).
A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration.
For more about worm gear mesh geometry follow this link.
Call us: 516-328-3300
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KAGF2-40R1 | KAGF2-40R1 |
| Product Name | Right Hand Lead Worm Gears (metric) | Module 2, 40 Tooth, 1 Start, Right Handed Aluminum Bronze Worm Gear with Plain Bore |
| Number of Teeth | 40 | 40 |
| Design | Metric | |
| Pressure Angle | 20° | 20° |
| PD | 80 mm (3.15 inch) | 80 mm (3.15 inch) |