QTC METRIC GEARS Right Hand Lead Worm Gears (metric) KAGF2-36R1

Description
Module 2, 36 Tooth, 1 Start, Right Handed Aluminum Bronze Worm Gear with Plain Bore
Request a Quote
Description
Module 2, 36 Tooth, 1 Start, Right Handed Aluminum Bronze Worm Gear with Plain Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The KAGF2-36R1 is a right-hand lead worm gear featuring a module of 2 and 36 teeth with a single start. It is constructed from aluminum bronze, providing a balance of strength and corrosion resistance. The gear has a plain bore, allowing for straightforward mounting on shafts. The design includes a standard full depth of gear teeth with a normal pressure angle of 20 degrees. The tooth hardness is rated between 50 to 60 HRC, ensuring durability under operational conditions. This worm gear is suitable for applications requiring reliable torque transmission and is compatible with various worm wheel configurations.

Datasheet Summary
Powered by GS/AI

The KAGF2-36R1 is a right-hand lead worm gear featuring a module of 2 and 36 teeth with a single start. It is constructed from aluminum bronze, providing a balance of strength and corrosion resistance. The gear has a plain bore, allowing for straightforward mounting on shafts. The design includes a standard full depth of gear teeth with a normal pressure angle of 20 degrees. The tooth hardness is rated between 50 to 60 HRC, ensuring durability under operational conditions. This worm gear is suitable for applications requiring reliable torque transmission and is compatible with various worm wheel configurations.

Suppliers

Company
Product
Description
Supplier Links
Right Hand Lead Worm Gears (metric) - KAGF2-36R1 - QTC METRIC GEARS
Hicksville, NY, USA
Right Hand Lead Worm Gears (metric)
KAGF2-36R1
Right Hand Lead Worm Gears (metric) KAGF2-36R1
Module 2, 36 Tooth, 1 Start, Right Handed Aluminum Bronze Worm Gear with Plain Bore

Module 2, 36 Tooth, 1 Start, Right Handed Aluminum Bronze Worm Gear with Plain Bore

Supplier's Site Datasheet
Module 2, 36 Tooth, 1 Start, Right Handed Aluminum Bronze Worm Gear with Plain Bore - KAGF2-36R1 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 2, 36 Tooth, 1 Start, Right Handed Aluminum Bronze Worm Gear with Plain Bore
KAGF2-36R1
Module 2, 36 Tooth, 1 Start, Right Handed Aluminum Bronze Worm Gear with Plain Bore KAGF2-36R1
A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel). For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand). A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration. For more about worm gear mesh geometry follow this link. Call us: 516-328-3300

A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel).
For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand).
A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration.
For more about worm gear mesh geometry follow this link.


Call us: 516-328-3300

Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KAGF2-36R1 KAGF2-36R1
Product Name Right Hand Lead Worm Gears (metric) Module 2, 36 Tooth, 1 Start, Right Handed Aluminum Bronze Worm Gear with Plain Bore
Number of Teeth 36 36
Design Metric
Pressure Angle 20° 20°
PD 72 mm (2.83 inch) 72 mm (2.83 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Spur Gears - American Standard - 14 1/2 Pressure Angle - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Gear Type Spur
Number of Teeth 11 to 120
Design English
View Details
Spur Gears - 5216749 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gear Type Spur
Number of Teeth 24
Design Metric
View Details
1 Mod / 1 Thread / 16mm (PD), 3.58° / Right Hand Worm - A 1C 5MYK10RB - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Worm; Rack
Direction Right
Pressure Angle 20°
View Details
VICTREX HPG™ - Gear Solutions - Victrex PLC
Specs
Design English; Metric
Material PEEK
View Details