Right-hand lead worm gear with module 2, 30 teeth, 2 starts, and H6 bore, designed for use with KKWG2-R2 worm shaft.
The gear has a standard full-depth tooth profile with a 20° normal pressure angle, is made of CAC702 aluminum bronze, and features a hub and web cast as a single unit.
Its face width is 18 mm, hub width is 12 mm, outside diameter is 64 mm, and bore diameter is 12 mm. The center distance is 75 mm, and the backlash is 0.11~0.24 mm.
The allowable torque at 300 rpm is 27.0 N·m, and the weight is 0.51 kg.
Precision grade is KHK W 002 grade 2.
The gear is not heat treated and has no specified tooth hardness.
Module 2, 30 Tooth, 2 Start, Right Handed Aluminum Bronze Worm Gear with Plain Bore
A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel).
For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand).
A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration.
For more about worm gear mesh geometry follow this link.
Call us: 516-328-3300
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KAGF2-30R2 | KAGF2-30R2 |
| Product Name | Right Hand Lead Worm Gears (metric) | Module 2, 30 Tooth, 2 Start, Right Handed Aluminum Bronze Worm Gear with Plain Bore |
| Number of Teeth | 30 | 30 |
| Design | Metric | |
| Pressure Angle | 20° | 20° |
| PD | 60 mm (2.36 inch) | 60 mm (2.36 inch) |