KAGF2-25R1 is a right-hand lead worm gear with module 2, 25 teeth, one start, and a profile shift coefficient of -0.5. It has a plain bore of H6, 12 mm hub diameter, and a face width of 18 mm. The gear is made from CAC702 aluminum bronze with no heat treatment, and a tooth hardness specification is not provided. The pitch diameter is 50 mm, throat diameter is 52 mm, and outside diameter is 54 mm. Hub width is 12 mm. Allowable torque at 30 rpm is 29.4 N·m, with backlash ranging from 0.11 to 0.24 mm and weight of 0.37 kg. Precision grade is KHK W 002 grade 2.
Module 2, 25 Tooth, 1 Start, Right Handed Aluminum Bronze Worm Gear with Plain Bore
A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel).
For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand).
A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration.
For more about worm gear mesh geometry follow this link.
Call us: 516-328-3300
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KAGF2-25R1 | KAGF2-25R1 |
| Product Name | Right Hand Lead Worm Gears (metric) | Module 2, 25 Tooth, 1 Start, Right Handed Aluminum Bronze Worm Gear with Plain Bore |
| Number of Teeth | 25 | 25 |
| Design | Metric | |
| Pressure Angle | 20° | 20° |
| PD | 50 mm (1.97 inch) | 50 mm (1.97 inch) |