KAGF2-20R1 is a right-hand lead worm gear with module 2, 20 teeth, one start, and a plain bore. It has a transmission ratio of 20, profile shift coefficient of -0.5, pressure angle of 20°, and is made of CAC702 aluminum bronze. The gear features a hub bore diameter of 12 mm, pitch diameter of 40 mm, throat diameter of 42 mm, outside diameter of 44 mm, face width of 18 mm, and hub width of 12 mm. It has a precision grade of KHK W 002 grade 2. Allowable torque values range from 7.31 N·m at 1800 rpm to 19.4 N·m at 30 rpm. Weight is 0.25 kg, backlash is 0.11~0.24 mm, and the hub is fitted with an H6 tolerance shaft bore.
Module 2, 20 Tooth, 1 Start, Right Handed Aluminum Bronze Worm Gear with Plain Bore
A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel).
For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand).
A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration.
For more about worm gear mesh geometry follow this link.
Call us: 516-328-3300
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KAGF2-20R1 | KAGF2-20R1 |
| Product Name | Right Hand Lead Worm Gears (metric) | Module 2, 20 Tooth, 1 Start, Right Handed Aluminum Bronze Worm Gear with Plain Bore |
| Number of Teeth | 20 | 20 |
| Design | Metric | |
| Pressure Angle | 20° | 20° |
| PD | 40 mm (1.57 inch) | 40 mm (1.57 inch) |