KAGDL4-60R1 is a right-hand lead duplex worm wheel with a module of 4, 60 teeth, and a standard full-depth tooth profile at a 17°30' normal pressure angle. It is made from CAC702 aluminum bronze, has a plain bore of 120 mm, a hub diameter of 240 mm, a pitch diameter of 240 mm, an outside diameter of 252 mm, a face width of 35 mm, and a hub width of 20 mm. The total length is 151 mm, and the maximum allowable backlash is 0±0.045 mm. It has a weight of 11.5 kg and is rated for allowable torque up to 1030 N·m at 30 rpm. Precision grade is KHK W 002 grade 1. The worm wheel must be mated with a corresponding duplex worm in a predetermined orientation indicated by arrows.
Module 4, 60 Tooth, 1 Start, Right Handed Aluminum Bronze Duplex Worm Gear with Plain Bore
A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel).
For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand).
A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration.
For more about worm gear mesh geometry follow this link.
Call us: 516-328-3300
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KAGDL4-60R1 | KAGDL4-60R1 |
| Product Name | Right Hand Lead Worm Gears (metric) | Module 4, 60 Tooth, 1 Start, Right Handed Aluminum Bronze Duplex Worm Gear with Plain Bore |
| Number of Teeth | 60 | 60 |
| Design | Metric | |
| Pressure Angle | 20° | 17.5 ° |
| PD | 240 mm (9.45 inch) | 240 mm (9.45 inch) |