KAGDL4-40R1 is a duplex worm wheel with a module of 4, 40 teeth, and a right-hand helix angle of 3°41'. It has a plain bore of 75 mm, a hub diameter of 75 mm, a pitch diameter of 160 mm, an outside diameter of 168 mm, and a face width of 35 mm. The wheel is made from CAC702 aluminum bronze with no heat treatment specified. The maximum allowable backlash is 0±0.045 mm, and the weight is 4.78 kg. Precision grade is KHK W 002 grade 1. The part must be mated with a matching duplex worm in a predetermined orientation.
Module 4, 40 Tooth, 1 Start, Right Handed Aluminum Bronze Duplex Worm Gear with Plain Bore
A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel).
For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand).
A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration.
For more about worm gear mesh geometry follow this link.
Call us: 516-328-3300
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KAGDL4-40R1 | KAGDL4-40R1 |
| Product Name | Right Hand Lead Worm Gears (metric) | Module 4, 40 Tooth, 1 Start, Right Handed Aluminum Bronze Duplex Worm Gear with Plain Bore |
| Number of Teeth | 40 | 40 |
| Design | Metric | |
| Pressure Angle | 20° | 17.5 ° |
| PD | 160 mm (6.3 inch) | 160 mm (6.3 inch) |