QTC METRIC GEARS Right Hand Lead Worm Gears (metric) KAGDL4-30R1

Description
Module 4, 30 Tooth, 1 Start, Right Handed Aluminum Bronze Duplex Worm Gear with Plain Bore
Request a Quote
Description
Module 4, 30 Tooth, 1 Start, Right Handed Aluminum Bronze Duplex Worm Gear with Plain Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The KAGDL4-30R1 is a Right Hand Lead Duplex Worm Gear with a module of 4, featuring 30 teeth and 1 start. It is constructed from aluminum bronze, providing durability and resistance to wear. The gear has a plain bore, making it suitable for various mounting applications. The normal pressure angle is 3¬841', which is standard for this type of gear. This product is designed for precision applications, adhering to KHK W 001 grade 1 specifications. It is important to note that the gear teeth are induction hardened, which prohibits secondary operations on the tooth areas. The KAGDL4-30R1 is ideal for projects requiring reliable performance in gear transmission systems.

Datasheet Summary
Powered by GS/AI

The KAGDL4-30R1 is a Right Hand Lead Duplex Worm Gear with a module of 4, featuring 30 teeth and 1 start. It is constructed from aluminum bronze, providing durability and resistance to wear. The gear has a plain bore, making it suitable for various mounting applications. The normal pressure angle is 3¬841', which is standard for this type of gear. This product is designed for precision applications, adhering to KHK W 001 grade 1 specifications. It is important to note that the gear teeth are induction hardened, which prohibits secondary operations on the tooth areas. The KAGDL4-30R1 is ideal for projects requiring reliable performance in gear transmission systems.

Suppliers

Company
Product
Description
Supplier Links
Right Hand Lead Worm Gears (metric) - KAGDL4-30R1 - QTC METRIC GEARS
Hicksville, NY, USA
Right Hand Lead Worm Gears (metric)
KAGDL4-30R1
Right Hand Lead Worm Gears (metric) KAGDL4-30R1
Module 4, 30 Tooth, 1 Start, Right Handed Aluminum Bronze Duplex Worm Gear with Plain Bore

Module 4, 30 Tooth, 1 Start, Right Handed Aluminum Bronze Duplex Worm Gear with Plain Bore

Supplier's Site Datasheet
Module 4, 30 Tooth, 1 Start, Right Handed Aluminum Bronze Duplex Worm Gear with Plain Bore - KAGDL4-30R1 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 4, 30 Tooth, 1 Start, Right Handed Aluminum Bronze Duplex Worm Gear with Plain Bore
KAGDL4-30R1
Module 4, 30 Tooth, 1 Start, Right Handed Aluminum Bronze Duplex Worm Gear with Plain Bore KAGDL4-30R1
A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel). For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand). A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration. For more about worm gear mesh geometry follow this link. Call us: 516-328-3300

A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel).
For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand).
A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration.
For more about worm gear mesh geometry follow this link.


Call us: 516-328-3300

Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KAGDL4-30R1 KAGDL4-30R1
Product Name Right Hand Lead Worm Gears (metric) Module 4, 30 Tooth, 1 Start, Right Handed Aluminum Bronze Duplex Worm Gear with Plain Bore
Number of Teeth 30 30
Design Metric
Pressure Angle 20° 17.5 °
PD 120 mm (4.72 inch) 120 mm (4.72 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Bevel Gears - European Standard - Type A: 1:1, 1:2, 1:3, 1:4 - Hangzhou Chinabase Machinery Co., Ltd.
Specs
Number of Teeth 16 to 64
Design Metric
Pressure Angle 20°
View Details
24DP, 48 Teeth, 14.5° Pressure Angle, Commercial, Brass internal gear - A 1B10-N24048 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Internal; Rack
Number of Teeth 48
Pressure Angle 14.5°
View Details
VICTREX HPG™ - Gear Solutions - Victrex PLC
Specs
Design English; Metric
Material PEEK
View Details