KAGDL3-50R1 is a duplex worm wheel with a nominal module of 3, 50 teeth, and a right-hand thread. It has a bore diameter of 70 mm, hub diameter of 150 mm, pitch diameter of 150 mm, outside diameter of 156 mm, face width of 28 mm, and hub width of 17 mm. The total length is 97 mm, and the maximum allowable shift is 10 mm. The wheel is made of CAC702 aluminum bronze with a sand mold casting finish and has a backlash tolerance of 0±0.045 mm. It weighs 3.26 kg and is rated for allowable torque up to 355 N·m at 30 rpm. Duplex worms and wheels must be mated in a predetermined orientation as indicated by arrows on the wheel.
Module 3, 50 Tooth, 1 Start, Right Handed Aluminum Bronze Duplex Worm Gear with Plain Bore
A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel).
For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand).
A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration.
For more about worm gear mesh geometry follow this link.
Call us: 516-328-3300
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KAGDL3-50R1 | KAGDL3-50R1 |
| Product Name | Right Hand Lead Worm Gears (metric) | Module 3, 50 Tooth, 1 Start, Right Handed Aluminum Bronze Duplex Worm Gear with Plain Bore |
| Number of Teeth | 50 | 50 |
| Design | Metric | |
| Pressure Angle | 20° | 17.5 ° |
| PD | 150 mm (5.91 inch) | 150 mm (5.91 inch) |