KAGDL3.5-50R1 is a duplex worm wheel with nominal module 3.5, 50 teeth, and right-hand helix angle of 3°47'. It has a plain bore of 80 mm, hub diameter of 175 mm, pitch diameter of 175 mm, outside diameter of 185.5 mm, face width of 32 mm, and hub width of 18 mm. The wheel is made from CAC702 aluminum bronze, has no heat treatment, and conforms to KHK W 002 grade 1 precision. Total length is 114 mm, web thickness is 16 mm, web O.D. is 155 mm, mounting distance is 114 mm, maximum allowable backlash is 0±0.045 mm, and weight is 5.02 kg. The part must be mated with a matching duplex worm in a predetermined orientation as indicated by arrows.
Module 3.5, 50 Tooth, 1 Start, Right Handed Aluminum Bronze Duplex Worm Gear with Plain Bore
A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel).
For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand).
A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration.
For more about worm gear mesh geometry follow this link.
Call us: 516-328-3300
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KAGDL3.5-50R1 | KAGDL3.5-50R1 |
| Product Name | Right Hand Lead Worm Gears (metric) | Module 3.5, 50 Tooth, 1 Start, Right Handed Aluminum Bronze Duplex Worm Gear with Plain Bore |
| Number of Teeth | 50 | 50 |
| Design | Metric | |
| Pressure Angle | 20° | 17.5 ° |
| PD | 175 mm (6.89 inch) | 175 mm (6.89 inch) |