KAGDL3.5-30R1 is a right-hand lead duplex worm wheel with a 3.5 mm axial module, 30 teeth, and a 20 mm bore. It has a nominal pitch diameter of 105 mm, an outside diameter of 115.5 mm, a face width of 32 mm, and a hub width of 18 mm. The gear is made from CAC702 aluminum bronze, has a standard full-depth tooth form with a 17°30' normal pressure angle, and is certified to KHK W 002 grade 1 precision. Maximum allowable backlash is 0±0.045 mm, and it weighs 2.51 kg. The wheel must be mated with a corresponding duplex worm in a predetermined orientation, as indicated by mounting arrows.
Module 3.5, 30 Tooth, 1 Start, Right Handed Aluminum Bronze Duplex Worm Gear with Plain Bore
A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel).
For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand).
A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration.
For more about worm gear mesh geometry follow this link.
Call us: 516-328-3300
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KAGDL3.5-30R1 | KAGDL3.5-30R1 |
| Product Name | Right Hand Lead Worm Gears (metric) | Module 3.5, 30 Tooth, 1 Start, Right Handed Aluminum Bronze Duplex Worm Gear with Plain Bore |
| Number of Teeth | 30 | 30 |
| Design | Metric | |
| Pressure Angle | 20° | 17.5 ° |
| PD | 105 mm (4.13 inch) | 105 mm (4.13 inch) |