QTC METRIC GEARS Right Hand Lead Worm Gears (metric) KAGDL3-20R1

Description
Module 3, 20 Tooth, 1 Start, Right Handed Aluminum Bronze Duplex Worm Gear with Plain Bore
Request a Quote
Description
Module 3, 20 Tooth, 1 Start, Right Handed Aluminum Bronze Duplex Worm Gear with Plain Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

KAGDL3-20R1 is a duplex worm wheel with a nominal module of 3, 20 teeth, and a right-hand helix angle of 3°54'. It has a bore diameter of 20 mm, hub diameter of 50 mm, pitch diameter of 60 mm, throat diameter of 66 mm, outside diameter of 69 mm, face width of 28 mm, and hub width of 17 mm. The gear is made from CAC702 aluminum bronze with no heat treatment, and it has a maximum allowable backlash of 0±0.045 mm. The total length is 52 mm, and it weighs 0.81 kg. The wheel is rated for allowable torque up to 65.0 N·m at 30 rpm under standard conditions.

Datasheet Summary
Powered by GS/AI

KAGDL3-20R1 is a duplex worm wheel with a nominal module of 3, 20 teeth, and a right-hand helix angle of 3°54'. It has a bore diameter of 20 mm, hub diameter of 50 mm, pitch diameter of 60 mm, throat diameter of 66 mm, outside diameter of 69 mm, face width of 28 mm, and hub width of 17 mm. The gear is made from CAC702 aluminum bronze with no heat treatment, and it has a maximum allowable backlash of 0±0.045 mm. The total length is 52 mm, and it weighs 0.81 kg. The wheel is rated for allowable torque up to 65.0 N·m at 30 rpm under standard conditions.

Suppliers

Company
Product
Description
Supplier Links
Right Hand Lead Worm Gears (metric) - KAGDL3-20R1 - QTC METRIC GEARS
Hicksville, NY, USA
Right Hand Lead Worm Gears (metric)
KAGDL3-20R1
Right Hand Lead Worm Gears (metric) KAGDL3-20R1
Module 3, 20 Tooth, 1 Start, Right Handed Aluminum Bronze Duplex Worm Gear with Plain Bore

Module 3, 20 Tooth, 1 Start, Right Handed Aluminum Bronze Duplex Worm Gear with Plain Bore

Supplier's Site Datasheet
Module 3, 20 Tooth, 1 Start, Right Handed Aluminum Bronze Duplex Worm Gear with Plain Bore - KAGDL3-20R1 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 3, 20 Tooth, 1 Start, Right Handed Aluminum Bronze Duplex Worm Gear with Plain Bore
KAGDL3-20R1
Module 3, 20 Tooth, 1 Start, Right Handed Aluminum Bronze Duplex Worm Gear with Plain Bore KAGDL3-20R1
A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel). For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand). A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration. For more about worm gear mesh geometry follow this link. Call us: 516-328-3300

A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel).
For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand).
A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration.
For more about worm gear mesh geometry follow this link.


Call us: 516-328-3300

Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KAGDL3-20R1 KAGDL3-20R1
Product Name Right Hand Lead Worm Gears (metric) Module 3, 20 Tooth, 1 Start, Right Handed Aluminum Bronze Duplex Worm Gear with Plain Bore
Number of Teeth 20 20
Design Metric
Pressure Angle 20° 17.5 °
PD 60 mm (2.36 inch) 60 mm (2.36 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Module 0.5, 20 (Deg) Pressure Angle, Brass Rack - A 1B12MY05A150 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Rack
Pressure Angle 20°
Material Brass; Brass
View Details
Racks - American Standard -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Gear Type Rack
Design English
Pressure Angle 20°
View Details
Spur Gears - 5217360 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gear Type Spur
Number of Teeth 48
Design Metric
View Details