KAGDL2.5-30R1 is a duplex worm wheel with nominal module 2.5, 30 teeth, and right-hand helix. It has a bore diameter of 15 mm, hub diameter of 40 mm, pitch diameter of 75 mm, outside diameter of 80 mm, face width of 22 mm, and hub width of 15 mm. The gear is made of CAC702 aluminum bronze with a sand mold casting finish, and features standard full-depth teeth with a 17°30' normal pressure angle. The maximum allowable backlash is 0±0.045 mm, and the weight is 0.88 kg. It is designed for use with corresponding KKWGDLS2.5-R1 duplex worm gears and requires mating in a predetermined orientation as indicated by arrows. No secondary operations are permitted on the tooth surface.
Module 2.5, 30 Tooth, 1 Start, Right Handed Aluminum Bronze Duplex Worm Gear with Plain Bore
A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel).
For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand).
A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration.
For more about worm gear mesh geometry follow this link.
Call us: 516-328-3300
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KAGDL2.5-30R1 | KAGDL2.5-30R1 |
| Product Name | Right Hand Lead Worm Gears (metric) | Module 2.5, 30 Tooth, 1 Start, Right Handed Aluminum Bronze Duplex Worm Gear with Plain Bore |
| Number of Teeth | 30 | 30 |
| Design | Metric | |
| Pressure Angle | 20° | 17.5 ° |
| PD | 75 mm (2.95 inch) | 75 mm (2.95 inch) |