QTC METRIC GEARS Right Hand Lead Worm Gears (metric) KAGDL2.5-20R1

Description
Module 2.5, 20 Tooth, 1 Start, Right Handed Aluminum Bronze Duplex Worm Gear with Plain Bore
Request a Quote
Description
Module 2.5, 20 Tooth, 1 Start, Right Handed Aluminum Bronze Duplex Worm Gear with Plain Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

KAGDL2.5-20R1 is a duplex worm wheel with nominal module 2.5, 20 teeth, and right-hand helix angle of 3°52'. It has a plain bore of 15 mm, hub diameter of 40 mm, pitch diameter of 50 mm, throat diameter of 55 mm, outside diameter of 57.5 mm, face width of 22 mm, and hub width of 15 mm. The wheel is made of CAC702 aluminum bronze with a sand mold casting finish, and has a maximum allowable backlash of 0±0.045 mm. The total length is 37 mm, and it weighs 0.45 kg. Maximum allowable torque at 30 rpm is 38.1 N·m.

Datasheet Summary
Powered by GS/AI

KAGDL2.5-20R1 is a duplex worm wheel with nominal module 2.5, 20 teeth, and right-hand helix angle of 3°52'. It has a plain bore of 15 mm, hub diameter of 40 mm, pitch diameter of 50 mm, throat diameter of 55 mm, outside diameter of 57.5 mm, face width of 22 mm, and hub width of 15 mm. The wheel is made of CAC702 aluminum bronze with a sand mold casting finish, and has a maximum allowable backlash of 0±0.045 mm. The total length is 37 mm, and it weighs 0.45 kg. Maximum allowable torque at 30 rpm is 38.1 N·m.

Suppliers

Company
Product
Description
Supplier Links
Right Hand Lead Worm Gears (metric) - KAGDL2.5-20R1 - QTC METRIC GEARS
Hicksville, NY, USA
Right Hand Lead Worm Gears (metric)
KAGDL2.5-20R1
Right Hand Lead Worm Gears (metric) KAGDL2.5-20R1
Module 2.5, 20 Tooth, 1 Start, Right Handed Aluminum Bronze Duplex Worm Gear with Plain Bore

Module 2.5, 20 Tooth, 1 Start, Right Handed Aluminum Bronze Duplex Worm Gear with Plain Bore

Supplier's Site Datasheet
Module 2.5, 20 Tooth, 1 Start, Right Handed Aluminum Bronze Duplex Worm Gear with Plain Bore - KAGDL2.5-20R1 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 2.5, 20 Tooth, 1 Start, Right Handed Aluminum Bronze Duplex Worm Gear with Plain Bore
KAGDL2.5-20R1
Module 2.5, 20 Tooth, 1 Start, Right Handed Aluminum Bronze Duplex Worm Gear with Plain Bore KAGDL2.5-20R1
A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel). For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand). A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration. For more about worm gear mesh geometry follow this link. Call us: 516-328-3300

A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel).
For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand).
A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration.
For more about worm gear mesh geometry follow this link.


Call us: 516-328-3300

Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KAGDL2.5-20R1 KAGDL2.5-20R1
Product Name Right Hand Lead Worm Gears (metric) Module 2.5, 20 Tooth, 1 Start, Right Handed Aluminum Bronze Duplex Worm Gear with Plain Bore
Number of Teeth 20 20
Design Metric
Pressure Angle 20° 17.5 °
PD 50 mm (1.97 inch) 50 mm (1.97 inch)
Unlock Full Specs
to access all available technical data

Similar Products

KHK AG6-20R1E32, Module 620 Tooth, Single Start, Right Hand, Aluminum-Bronze Worm Wheels - ag6-20r1e32 - KHK USA, Inc.
Specs
Gear Type Other; Worm Gears
Number of Teeth 20
Design Metric
View Details
VICTREX HPG™ - Gear Solutions - Victrex PLC
Specs
Design English; Metric
Material PEEK
View Details
Module 1, 36 Teeth, 20° Pressure Angle, Steel Gear - A 1C 1MYK10036 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 36
Design Metric
View Details