KAGDL2-40R1 is a right-hand lead duplex worm wheel with a module of 2, 40 teeth, and a nominal helix angle of 3°41'. It has a bore of 45 mm, hub diameter of 80 mm, pitch diameter of 80 mm, outside diameter of 84 mm, face width of 18 mm, hub width of 15 mm, and total length of 55.5 mm. The gear is made of CAC702 aluminum bronze with no heat treatment, and follows KHK W 002 grade 1 precision. Maximum allowable backlash is 0±0.045 mm, and the weight is 0.86 kg. It must be mated with a matching duplex worm in a predetermined orientation as indicated by arrows on the wheel.
Module 2, 40 Tooth, 1 Start, Right Handed Aluminum Bronze Duplex Worm Gear with Plain Bore
A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel).
For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand).
A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration.
For more about worm gear mesh geometry follow this link.
Call us: 516-328-3300
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KAGDL2-40R1 | KAGDL2-40R1 |
| Product Name | Right Hand Lead Worm Gears (metric) | Module 2, 40 Tooth, 1 Start, Right Handed Aluminum Bronze Duplex Worm Gear with Plain Bore |
| Number of Teeth | 40 | 40 |
| Design | Metric | |
| Pressure Angle | 20° | 17.5 ° |
| PD | 80 mm (3.15 inch) | 80 mm (3.15 inch) |