KAGDL2-36R1 is a right-hand lead duplex worm wheel with a module of 2, 36 teeth, and a nominal helix angle of 3°41'. It has a bore diameter of 45 mm, hub diameter of 72 mm, pitch diameter of 72 mm, outside diameter of 76 mm, face width of 18 mm, hub width of 15 mm, and total length of 51.5 mm. The wheel is made of CAC702 aluminum bronze with no heat treatment and no specified tooth hardness. It has a maximum allowable backlash of 0±0.045 mm and weighs 0.73 kg. The worm wheel must be mated with a corresponding duplex worm in a predetermined orientation as indicated by markings.
Module 2, 36 Tooth, 1 Start, Right Handed Aluminum Bronze Duplex Worm Gear with Plain Bore
A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel).
For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand).
A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration.
For more about worm gear mesh geometry follow this link.
Call us: 516-328-3300
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KAGDL2-36R1 | KAGDL2-36R1 |
| Product Name | Right Hand Lead Worm Gears (metric) | Module 2, 36 Tooth, 1 Start, Right Handed Aluminum Bronze Duplex Worm Gear with Plain Bore |
| Number of Teeth | 36 | 36 |
| Design | Metric | |
| Pressure Angle | 20° | 17.5 ° |
| PD | 72 mm (2.83 inch) | 72 mm (2.83 inch) |