QTC METRIC GEARS Right Hand Lead Worm Gears (metric) KAGDL2-20R1

Description
Module 2, 20 Tooth, 1 Start, Right Handed Aluminum Bronze Duplex Worm Gear with Plain Bore
Request a Quote
Description
Module 2, 20 Tooth, 1 Start, Right Handed Aluminum Bronze Duplex Worm Gear with Plain Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The KAGDL2-20R1 is a right-hand lead duplex worm gear featuring a module of 2, with 20 teeth and a single start. It is constructed from aluminum bronze, which provides good wear resistance and strength. The gear has a plain bore and is designed for applications requiring precise motion control. The nominal lead angle is 3¬841', and it is suitable for various mechanical systems where torque transmission is necessary. The product's specifications include a weight of 0.74 kg and a precision grade of KHK W 001 grade 1. This worm gear is compatible with other components in the KAGDL series, making it a versatile choice for engineers looking for reliable gear solutions.

Datasheet Summary
Powered by GS/AI

The KAGDL2-20R1 is a right-hand lead duplex worm gear featuring a module of 2, with 20 teeth and a single start. It is constructed from aluminum bronze, which provides good wear resistance and strength. The gear has a plain bore and is designed for applications requiring precise motion control. The nominal lead angle is 3¬841', and it is suitable for various mechanical systems where torque transmission is necessary. The product's specifications include a weight of 0.74 kg and a precision grade of KHK W 001 grade 1. This worm gear is compatible with other components in the KAGDL series, making it a versatile choice for engineers looking for reliable gear solutions.

Suppliers

Company
Product
Description
Supplier Links
Right Hand Lead Worm Gears (metric) - KAGDL2-20R1 - QTC METRIC GEARS
Hicksville, NY, USA
Right Hand Lead Worm Gears (metric)
KAGDL2-20R1
Right Hand Lead Worm Gears (metric) KAGDL2-20R1
Module 2, 20 Tooth, 1 Start, Right Handed Aluminum Bronze Duplex Worm Gear with Plain Bore

Module 2, 20 Tooth, 1 Start, Right Handed Aluminum Bronze Duplex Worm Gear with Plain Bore

Supplier's Site Datasheet
Module 2, 20 Tooth, 1 Start, Right Handed Aluminum Bronze Duplex Worm Gear with Plain Bore - KAGDL2-20R1 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 2, 20 Tooth, 1 Start, Right Handed Aluminum Bronze Duplex Worm Gear with Plain Bore
KAGDL2-20R1
Module 2, 20 Tooth, 1 Start, Right Handed Aluminum Bronze Duplex Worm Gear with Plain Bore KAGDL2-20R1
A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel). For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand). A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration. For more about worm gear mesh geometry follow this link. Call us: 516-328-3300

A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel).
For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand).
A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration.
For more about worm gear mesh geometry follow this link.


Call us: 516-328-3300

Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KAGDL2-20R1 KAGDL2-20R1
Product Name Right Hand Lead Worm Gears (metric) Module 2, 20 Tooth, 1 Start, Right Handed Aluminum Bronze Duplex Worm Gear with Plain Bore
Number of Teeth 20 20
Design Metric
Pressure Angle 20° 17.5 °
PD 40 mm (1.57 inch) 40 mm (1.57 inch)
Unlock Full Specs
to access all available technical data

Similar Products

KHK AG4-40R1E20, Module 440 Tooth, Single Start, Right Hand, Aluminum-Bronze Worm Wheels - ag4-40r1e20 - KHK USA, Inc.
Specs
Gear Type Other; Worm Gears
Number of Teeth 40
Design Metric
View Details
32 D.P., 128 Teeth, 14.5° Pressure Angle,Commercial Quality, Hubless Brass Gear. - A 1B 1-N32128 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 128
Design English
View Details
Spur Gears - 5217174 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gear Type Spur
Number of Teeth 60
Design Metric
View Details