KAGDL1.5-30R1 is a duplex worm wheel with a nominal module of 1.5, 30 teeth, and a right-hand thread. It has a bore diameter of 30 mm, hub diameter of 45 mm, pitch diameter of 45 mm, outside diameter of 48 mm, face width of 14 mm, hub width of 10 mm, and total length of 24 mm. The gear is made of CAC702 aluminum bronze with no heat treatment, and has a backlash tolerance of 0±0.045 mm. The maximum allowable torque at 100 rpm is 17.5 N·m, with a weight of 0.22 kg. It must be mated with a corresponding duplex worm in a predetermined orientation, as indicated by arrows on the gear.
Module 1.5, 30 Tooth, 1 Start, Right Handed Aluminum Bronze Duplex Worm Gear with Plain Bore
A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel).
For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand).
A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration.
For more about worm gear mesh geometry follow this link.
Call us: 516-328-3300
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KAGDL1.5-30R1 | KAGDL1.5-30R1 |
| Product Name | Right Hand Lead Worm Gears (metric) | Module 1.5, 30 Tooth, 1 Start, Right Handed Aluminum Bronze Duplex Worm Gear with Plain Bore |
| Number of Teeth | 30 | 30 |
| Design | Metric | |
| Pressure Angle | 20° | 17.5 ° |
| PD | 45 mm (1.77 inch) | 45 mm (1.77 inch) |