QTC METRIC GEARS Right Hand Lead Worm Gears (metric) KAG6-50R1

Description
Module 6, 50 Tooth, 1 Start, Right Handed Aluminum Bronze Worm Gear with Plain Bore
Request a Quote Datasheet
Description
Module 6, 50 Tooth, 1 Start, Right Handed Aluminum Bronze Worm Gear with Plain Bore
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Right Hand Lead Worm Gears (metric) - KAG6-50R1 - QTC METRIC GEARS
Hicksville, NY, USA
Right Hand Lead Worm Gears (metric)
KAG6-50R1
Right Hand Lead Worm Gears (metric) KAG6-50R1
Module 6, 50 Tooth, 1 Start, Right Handed Aluminum Bronze Worm Gear with Plain Bore

Module 6, 50 Tooth, 1 Start, Right Handed Aluminum Bronze Worm Gear with Plain Bore

Supplier's Site Datasheet
Module 6, 50 Tooth, 1 Start, Right Handed Aluminum Bronze Worm Gear with Plain Bore - KAG6-50R1 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 6, 50 Tooth, 1 Start, Right Handed Aluminum Bronze Worm Gear with Plain Bore
KAG6-50R1
Module 6, 50 Tooth, 1 Start, Right Handed Aluminum Bronze Worm Gear with Plain Bore KAG6-50R1
A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel). For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand). A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration. For more about worm gear mesh geometry follow this link. Call us: 516-328-3300

A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel).
For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand).
A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration.
For more about worm gear mesh geometry follow this link.


Call us: 516-328-3300

Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KAG6-50R1 KAG6-50R1
Product Name Right Hand Lead Worm Gears (metric) Module 6, 50 Tooth, 1 Start, Right Handed Aluminum Bronze Worm Gear with Plain Bore
Number of Teeth 50 50
Design Metric
Pressure Angle 20° 20°
PD 300 mm (11.81 inch) 300 mm (11.81 inch)
Unlock Full Specs
to access all available technical data

Similar Products

KHK AG4-30R2E25, Module 430 Tooth, Double Start, Right Hand, Aluminum-Bronze Worm Wheels - ag4-30r2e25 - KHK USA, Inc.
Specs
Gear Type Other; Worm Gears
Number of Teeth 30
Design Metric
View Details
Module 0.3, 24 Tooth Brass Spur Gear - A 1B 2MY03024 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 24
Design Metric
View Details
Mitre & Bevel Gears - 5215954 - RS Components, Ltd.
Specs
Number of Teeth 25
Design Metric
Material Hardened; Steel
View Details