QTC METRIC GEARS Right Hand Lead Worm Gears (metric) KAG6-20R2

Description
Module 6, 20 Tooth, 2 Start, Right Handed Aluminum Bronze Worm Gear with Plain Bore
Request a Quote
Description
Module 6, 20 Tooth, 2 Start, Right Handed Aluminum Bronze Worm Gear with Plain Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

KAG6-20R2 is a right-hand worm gear with a module of 6, 20 teeth, 2 starts, and a helix angle of 8°32'. It has a bore diameter of 25 mm, hub diameter of 85 mm, pitch diameter of 120 mm, throat diameter of 132 mm, outside diameter of 138 mm, and face width of 40 mm. The gear is made from CAC702 aluminum bronze with no heat treatment applied. It conforms to KHK W 002 grade 2 precision standards.

Datasheet Summary
Powered by GS/AI

KAG6-20R2 is a right-hand worm gear with a module of 6, 20 teeth, 2 starts, and a helix angle of 8°32'. It has a bore diameter of 25 mm, hub diameter of 85 mm, pitch diameter of 120 mm, throat diameter of 132 mm, outside diameter of 138 mm, and face width of 40 mm. The gear is made from CAC702 aluminum bronze with no heat treatment applied. It conforms to KHK W 002 grade 2 precision standards.

Suppliers

Company
Product
Description
Supplier Links
Right Hand Lead Worm Gears (metric) - KAG6-20R2 - QTC METRIC GEARS
Hicksville, NY, USA
Right Hand Lead Worm Gears (metric)
KAG6-20R2
Right Hand Lead Worm Gears (metric) KAG6-20R2
Module 6, 20 Tooth, 2 Start, Right Handed Aluminum Bronze Worm Gear with Plain Bore

Module 6, 20 Tooth, 2 Start, Right Handed Aluminum Bronze Worm Gear with Plain Bore

Supplier's Site Datasheet
Module 6, 20 Tooth, 2 Start, Right Handed Aluminum Bronze Worm Gear with Plain Bore - KAG6-20R2 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 6, 20 Tooth, 2 Start, Right Handed Aluminum Bronze Worm Gear with Plain Bore
KAG6-20R2
Module 6, 20 Tooth, 2 Start, Right Handed Aluminum Bronze Worm Gear with Plain Bore KAG6-20R2
A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel). For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand). A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration. For more about worm gear mesh geometry follow this link. Call us: 516-328-3300

A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel).
For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand).
A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration.
For more about worm gear mesh geometry follow this link.


Call us: 516-328-3300

Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KAG6-20R2 KAG6-20R2
Product Name Right Hand Lead Worm Gears (metric) Module 6, 20 Tooth, 2 Start, Right Handed Aluminum Bronze Worm Gear with Plain Bore
Number of Teeth 20 20
Design Metric
Pressure Angle 20° 20°
PD 120 mm (4.72 inch) 120 mm (4.72 inch)
Unlock Full Specs
to access all available technical data

Similar Products

VICTREX HPG™ - Gear Solutions - Victrex PLC
Specs
Design English; Metric
Material PEEK
View Details
Spur Gears - 1827930 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gear Type Spur
Number of Teeth 28
Design Metric
View Details
Duplex Sprocket and Platewheel -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Gear Center Center Bore
View Details
40:1 Gear Ratio, 40 Teeth, Worm Gear - A 1T 6-N484006 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Rack
Number of Teeth 40
Pressure Angle 14.5°
View Details