KAG5-30R2 is a right-hand lead worm gear with a module of 5, 30 teeth, and two starts, featuring a standard full-depth tooth profile, a 20° normal pressure angle, and a plain bore of 22 mm. The worm gear is made from CAC702 aluminum bronze with no heat treatment applied, and it has a pitch diameter of 150 mm, a throat diameter of 180 mm, an outside diameter of 192 mm, and a face width of 40 mm. It meets KHK W 002 grade 2 precision standards.
Module 5, 30 Tooth, 2 Start, Right Handed Aluminum Bronze Worm Gear with Plain Bore
A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel).
For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand).
A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration.
For more about worm gear mesh geometry follow this link.
Call us: 516-328-3300
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KAG5-30R2 | KAG5-30R2 |
| Product Name | Right Hand Lead Worm Gears (metric) | Module 5, 30 Tooth, 2 Start, Right Handed Aluminum Bronze Worm Gear with Plain Bore |
| Number of Teeth | 30 | 30 |
| Design | Metric | |
| Pressure Angle | 20° | 20° |
| PD | 150 mm (5.91 inch) | 150 mm (5.91 inch) |