KAG5-20R2 is a right-hand lead worm gear with a module of 5, 20 teeth, 2 starts, and a helix angle of 8°08'. It has a plain bore of 22 mm, a hub diameter of 75 mm, a pitch diameter of 100 mm, a throat diameter of 110 mm, an outside diameter of 115 mm, and a face width of 35 mm. The gear is made from CAC702 aluminum bronze with no heat treatment and no specified tooth hardness. Precision grade is KHK W 002 grade 2. Gear teeth are standard full depth with a normal pressure angle of 20°.
Module 5, 20 Tooth, 2 Start, Right Handed Aluminum Bronze Worm Gear with Plain Bore
A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel).
For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand).
A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration.
For more about worm gear mesh geometry follow this link.
Call us: 516-328-3300
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KAG5-20R2 | KAG5-20R2 |
| Product Name | Right Hand Lead Worm Gears (metric) | Module 5, 20 Tooth, 2 Start, Right Handed Aluminum Bronze Worm Gear with Plain Bore |
| Number of Teeth | 20 | 20 |
| Design | Metric | |
| Pressure Angle | 20° | 20° |
| PD | 100 mm (3.94 inch) | 100 mm (3.94 inch) |