QTC METRIC GEARS Right Hand Lead Worm Gears (metric) KAG5-20R1

Description
Module 5, 20 Tooth, 1 Start, Right Handed Aluminum Bronze Worm Gear with Plain Bore
Request a Quote
Description
Module 5, 20 Tooth, 1 Start, Right Handed Aluminum Bronze Worm Gear with Plain Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

KAG5-20R1 is a right-hand lead worm gear with a module of 5, 20 teeth, and one start. It has a standard full-depth tooth form, a 20° normal pressure angle, and a plain bore of 22 mm. The gear is made from CAC702 aluminum bronze with no heat treatment. It features a pitch diameter of 100 mm, a throat diameter of 110 mm, an outside diameter of 115 mm, and a face width of 35 mm. Its reduction ratio is 20:1, with a helix angle of 4°05'. Precision grade is KHK W 002 grade 2.

Datasheet Summary
Powered by GS/AI

KAG5-20R1 is a right-hand lead worm gear with a module of 5, 20 teeth, and one start. It has a standard full-depth tooth form, a 20° normal pressure angle, and a plain bore of 22 mm. The gear is made from CAC702 aluminum bronze with no heat treatment. It features a pitch diameter of 100 mm, a throat diameter of 110 mm, an outside diameter of 115 mm, and a face width of 35 mm. Its reduction ratio is 20:1, with a helix angle of 4°05'. Precision grade is KHK W 002 grade 2.

Suppliers

Company
Product
Description
Supplier Links
Right Hand Lead Worm Gears (metric) - KAG5-20R1 - QTC METRIC GEARS
Hicksville, NY, USA
Right Hand Lead Worm Gears (metric)
KAG5-20R1
Right Hand Lead Worm Gears (metric) KAG5-20R1
Module 5, 20 Tooth, 1 Start, Right Handed Aluminum Bronze Worm Gear with Plain Bore

Module 5, 20 Tooth, 1 Start, Right Handed Aluminum Bronze Worm Gear with Plain Bore

Supplier's Site Datasheet
Module 5, 20 Tooth, 1 Start, Right Handed Aluminum Bronze Worm Gear with Plain Bore - KAG5-20R1 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 5, 20 Tooth, 1 Start, Right Handed Aluminum Bronze Worm Gear with Plain Bore
KAG5-20R1
Module 5, 20 Tooth, 1 Start, Right Handed Aluminum Bronze Worm Gear with Plain Bore KAG5-20R1
A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel). For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand). A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration. For more about worm gear mesh geometry follow this link. Call us: 516-328-3300

A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel).
For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand).
A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration.
For more about worm gear mesh geometry follow this link.


Call us: 516-328-3300

Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KAG5-20R1 KAG5-20R1
Product Name Right Hand Lead Worm Gears (metric) Module 5, 20 Tooth, 1 Start, Right Handed Aluminum Bronze Worm Gear with Plain Bore
Number of Teeth 20 20
Design Metric
Pressure Angle 20° 20°
PD 100 mm (3.94 inch) 100 mm (3.94 inch)
Unlock Full Specs
to access all available technical data

Similar Products

24 D.P., 8 Teeth, 20° Pressure Angle,Commercial Quality, Hubless Brass Gear. - A 1B 1-Y24008 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 8
Design English
View Details
VICTREX HPG™ - Gear Solutions - Victrex PLC
Specs
Design English; Metric
Material PEEK
View Details
Racks - European Standard -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Gear Type Rack
Number of Teeth 20 to 424
Design Metric
View Details