KAG4-50R1 is a right-hand lead aluminum bronze worm gear with a module of 4, 50 teeth, and one start. It has a bore of 90 mm, a pitch diameter of 200 mm, a throat diameter of 208 mm, an outside diameter of 212 mm, and a face width of 30 mm. The hub width is 97 mm, the total length is 131 mm, and the web thickness is 16 mm. The backlash ranges from 0.19 to 0.32 mm, and the weight is 6.25 kg. The allowable torque at 300 rpm is 418 N·m, with values decreasing at higher speeds. The gear is manufactured to KHK W 002 grade 2 precision, with a standard full-depth tooth profile and a normal pressure angle of 20°. Keyway dimensions conform to JIS B1301 Js9 tolerance.
Module 4, 50 Tooth, 1 Start, Right Handed Aluminum Bronze Worm Gear with Plain Bore
A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel).
For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand).
A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration.
For more about worm gear mesh geometry follow this link.
Call us: 516-328-3300
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KAG4-50R1 | KAG4-50R1 |
| Product Name | Right Hand Lead Worm Gears (metric) | Module 4, 50 Tooth, 1 Start, Right Handed Aluminum Bronze Worm Gear with Plain Bore |
| Number of Teeth | 50 | 50 |
| Design | Metric | |
| Pressure Angle | 20° | 20° |
| PD | 200 mm (7.87 inch) | 200 mm (7.87 inch) |