KAG4-45R3 is a right-hand lead worm gear with a module of 4, 45 teeth, and three starts. It has a bore diameter of 90 mm, a pitch diameter of 180 mm, a throat diameter of 188 mm, an outside diameter of 192 mm, and a face width of 30 mm. The gear features a web thickness of 16 mm and a web outer diameter of 153 mm, with a mounting distance of 121 mm. It has a backlash of 0.19~0.32 mm and weighs 5.44 kg. The tooth hardness is unspecified, and no heat treatment is applied. The gear is made from CAC702 (formerly JIS AℓBC2).
Module 4, 45 Tooth, 3 Start, Right Handed Aluminum Bronze Worm Gear with Plain Bore
A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel).
For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand).
A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration.
For more about worm gear mesh geometry follow this link.
Call us: 516-328-3300
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KAG4-45R3 | KAG4-45R3 |
| Product Name | Right Hand Lead Worm Gears (metric) | Module 4, 45 Tooth, 3 Start, Right Handed Aluminum Bronze Worm Gear with Plain Bore |
| Number of Teeth | 45 | 45 |
| Design | Metric | |
| Pressure Angle | 20° | 20° |
| PD | 180 mm (7.09 inch) | 180 mm (7.09 inch) |