QTC METRIC GEARS Right Hand Lead Worm Gears (metric) KAG4-40R1

Description
Module 4, 40 Tooth, 1 Start, Right Handed Aluminum Bronze Worm Gear with Plain Bore
Request a Quote Datasheet
Description
Module 4, 40 Tooth, 1 Start, Right Handed Aluminum Bronze Worm Gear with Plain Bore
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Right Hand Lead Worm Gears (metric) - KAG4-40R1 - QTC METRIC GEARS
Hicksville, NY, USA
Right Hand Lead Worm Gears (metric)
KAG4-40R1
Right Hand Lead Worm Gears (metric) KAG4-40R1
Module 4, 40 Tooth, 1 Start, Right Handed Aluminum Bronze Worm Gear with Plain Bore

Module 4, 40 Tooth, 1 Start, Right Handed Aluminum Bronze Worm Gear with Plain Bore

Supplier's Site Datasheet
Module 4, 40 Tooth, 1 Start, Right Handed Aluminum Bronze Worm Gear with Plain Bore - KAG4-40R1 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 4, 40 Tooth, 1 Start, Right Handed Aluminum Bronze Worm Gear with Plain Bore
KAG4-40R1
Module 4, 40 Tooth, 1 Start, Right Handed Aluminum Bronze Worm Gear with Plain Bore KAG4-40R1
A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel). For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand). A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration. For more about worm gear mesh geometry follow this link. Call us: 516-328-3300

A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel).
For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand).
A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration.
For more about worm gear mesh geometry follow this link.


Call us: 516-328-3300

Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KAG4-40R1 KAG4-40R1
Product Name Right Hand Lead Worm Gears (metric) Module 4, 40 Tooth, 1 Start, Right Handed Aluminum Bronze Worm Gear with Plain Bore
Number of Teeth 40 40
Design Metric
Pressure Angle 20° 20°
PD 160 mm (6.3 inch) 160 mm (6.3 inch)
Unlock Full Specs
to access all available technical data

Similar Products

KHK SSCP20-25HJ80, CP20, Module6.37, 25 Tooth, CP Carbon Steel Spur Gears - sscp20-25hj80 - KHK USA, Inc.
Specs
Gear Type Other; CP Racks & Pinion
Number of Teeth 25
Design Metric
View Details
Module 0.8, 80 Teeth, 20° Pressure Angle, Brass Gear - A 1B 2MY08080 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 80
Design Metric
View Details
Spur Gears - 5217089 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gear Type Spur
Number of Teeth 35
Design Metric
View Details