KAG4-30R2 is a right-hand lead worm gear with a module of 4, 30 teeth, and 2 starts. It has a plain bore of 20 mm, a pitch diameter of 120 mm, a throat diameter of 128 mm, an outside diameter of 132 mm, and a face width of 30 mm. The gear is made of CAC702 aluminum bronze, with standard full-depth teeth and a 20° normal pressure angle. It has a backlash range of 0.19 to 0.32 mm, weighs 3.00 kg, and is designed for use with a worm shaft. Allowable torque values are specified at various speeds, with 148 N·m at 100 rpm and 67.2 N·m at 600 rpm. The gear features a keyway according to JIS B1301 standards with Js9 tolerance, and its hub and tooth areas are cast in a single piece with localized increased hardness.
Module 4, 30 Tooth, 2 Start, Right Handed Aluminum Bronze Worm Gear with Plain Bore
A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel).
For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand).
A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration.
For more about worm gear mesh geometry follow this link.
Call us: 516-328-3300
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KAG4-30R2 | KAG4-30R2 |
| Product Name | Right Hand Lead Worm Gears (metric) | Module 4, 30 Tooth, 2 Start, Right Handed Aluminum Bronze Worm Gear with Plain Bore |
| Number of Teeth | 30 | 30 |
| Design | Metric | |
| Pressure Angle | 20° | 20° |
| PD | 120 mm (4.72 inch) | 120 mm (4.72 inch) |