KAG4-20R2 is a right-hand lead worm gear with module 4, 20 teeth, 2 starts, and a helix angle of 7°21'. It has a bore diameter of 20 mm, hub diameter of 60 mm, pitch diameter of 80 mm, throat diameter of 88 mm, outside diameter of 92 mm, and face width of 30 mm. The gear is made of CAC702 aluminum bronze with no heat treatment and features a standard full-depth tooth profile at a 20° normal pressure angle. It has a backlash range of 0.19~0.32 mm and weighs 1.53 kg. The allowable torque at 300 rpm is 72.7 N·m, and at 600 rpm is 58.2 N·m. The web thickness and mounting distance are not specified. The keyway conforms to JIS B1301 standard with Js9 tolerance. The parts feature a plain bore and are not black oxide coated if modified.
Module 4, 20 Tooth, 2 Start, Right Handed Aluminum Bronze Worm Gear with Plain Bore
A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel).
For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand).
A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration.
For more about worm gear mesh geometry follow this link.
Call us: 516-328-3300
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KAG4-20R2 | KAG4-20R2 |
| Product Name | Right Hand Lead Worm Gears (metric) | Module 4, 20 Tooth, 2 Start, Right Handed Aluminum Bronze Worm Gear with Plain Bore |
| Number of Teeth | 20 | 20 |
| Design | Metric | |
| Pressure Angle | 20° | 20° |
| PD | 80 mm (3.15 inch) | 80 mm (3.15 inch) |