KAG4-20R1 is a right-hand lead worm gear with a module of 4, 20 teeth, and one start. It features a plain bore of 20 mm, a pitch diameter of 80 mm, a throat diameter of 88 mm, an outside diameter of 92 mm, and a face width of 30 mm. The gear has a transmission ratio of 20 and a helix angle of 3°41'. The hub width is 20 mm, total length is 50 mm, and backlash ranges from 0.19 to 0.32 mm. The weight is 1.53 kg. The gear is made of CAC702 aluminum bronze and is designed for use with KSWG4 series worms. Allowable torque values are specified for rotational speeds up to 1800 rpm.
Module 4, 20 Tooth, 1 Start, Right Handed Aluminum Bronze Worm Gear with Plain Bore
A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel).
For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand).
A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration.
For more about worm gear mesh geometry follow this link.
Call us: 516-328-3300
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KAG4-20R1 | KAG4-20R1 |
| Product Name | Right Hand Lead Worm Gears (metric) | Module 4, 20 Tooth, 1 Start, Right Handed Aluminum Bronze Worm Gear with Plain Bore |
| Number of Teeth | 20 | 20 |
| Design | Metric | |
| Pressure Angle | 20° | 20° |
| PD | 80 mm (3.15 inch) | 80 mm (3.15 inch) |