KAG3-60R1 is a right-hand helical worm gear with module 3, 60 teeth, and one start, designed for use with a matching worm. It has a 20° normal pressure angle, standard full-depth teeth, and is made of CAC702 aluminum bronze. The gear has a bore diameter of 85 mm, a pitch diameter of 180 mm, a throat diameter of 186 mm, an outside diameter of 189 mm, and a face width of 25 mm. The hub width is 18 mm, the total length is 43 mm, and the backlash is specified between 0.16 and 0.29 mm. The allowed torque at 30 rpm is 455 N·m, decreasing to 183 N·m at 1800 rpm. The weight is 4.52 kg.
Module 3, 60 Tooth, 1 Start, Right Handed Aluminum Bronze Worm Gear with Plain Bore
A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel).
For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand).
A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration.
For more about worm gear mesh geometry follow this link.
Call us: 516-328-3300
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KAG3-60R1 | KAG3-60R1 |
| Product Name | Right Hand Lead Worm Gears (metric) | Module 3, 60 Tooth, 1 Start, Right Handed Aluminum Bronze Worm Gear with Plain Bore |
| Number of Teeth | 60 | 60 |
| Design | Metric | |
| Pressure Angle | 20° | 20° |
| PD | 180 mm (7.09 inch) | 180 mm (7.09 inch) |