The KAG3-50R1J20 is a right-hand lead worm gear featuring a module of 3, with 50 teeth and a single start. It is constructed from aluminum bronze, which provides good wear resistance and strength. The gear has a finished bore diameter of 20mm, making it suitable for various applications requiring precise motion control. The worm gear is designed to produce axial thrust forces, which should be considered in the design of the overall system. The tooth hardness is rated between 50 to 60 HRC, indicating a high level of durability. This product is part of the J Series and is available on request, with a lead time for shipping.
Module 3, 50 Tooth, 1 Start, Right Handed Aluminum Bronze Worm Gear with 20mm Finished Bore
A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel).
For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand).
A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration.
For more about worm gear mesh geometry follow this link.
Call us: 516-328-3300
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KAG3-50R1J20 | KAG3-50R1J20 |
| Product Name | Right Hand Lead Worm Gears (metric) | Module 3, 50 Tooth, 1 Start, Right Handed Aluminum Bronze Worm Gear with 20mm Finished Bore |
| Number of Teeth | 50 | 50 |
| Design | Metric | |
| Pressure Angle | 20° | 20° |
| Mounting | Keyway; Set Screw | Keyway |
| PD | 150 mm (5.91 inch) | 150 mm (5.91 inch) |