QTC METRIC GEARS Right Hand Lead Worm Gears (metric) KAG3-45R3J25

Description
Module 3, 45 Tooth, 3 Start, Right Handed Aluminum Bronze Worm Gear with 25mm Finished Bore
Request a Quote Datasheet
Description
Module 3, 45 Tooth, 3 Start, Right Handed Aluminum Bronze Worm Gear with 25mm Finished Bore
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Right Hand Lead Worm Gears (metric) - KAG3-45R3J25 - QTC METRIC GEARS
Hicksville, NY, USA
Right Hand Lead Worm Gears (metric)
KAG3-45R3J25
Right Hand Lead Worm Gears (metric) KAG3-45R3J25
Module 3, 45 Tooth, 3 Start, Right Handed Aluminum Bronze Worm Gear with 25mm Finished Bore

Module 3, 45 Tooth, 3 Start, Right Handed Aluminum Bronze Worm Gear with 25mm Finished Bore

Supplier's Site Datasheet
Module 3, 45 Tooth, 3 Start, Right Handed Aluminum Bronze Worm Gear with 25mm Finished Bore - KAG3-45R3J25 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 3, 45 Tooth, 3 Start, Right Handed Aluminum Bronze Worm Gear with 25mm Finished Bore
KAG3-45R3J25
Module 3, 45 Tooth, 3 Start, Right Handed Aluminum Bronze Worm Gear with 25mm Finished Bore KAG3-45R3J25
A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel). For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand). A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration. For more about worm gear mesh geometry follow this link. Call us: 516-328-3300

A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel).
For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand).
A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration.
For more about worm gear mesh geometry follow this link.


Call us: 516-328-3300

Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KAG3-45R3J25 KAG3-45R3J25
Product Name Right Hand Lead Worm Gears (metric) Module 3, 45 Tooth, 3 Start, Right Handed Aluminum Bronze Worm Gear with 25mm Finished Bore
Number of Teeth 45 45
Design Metric
Pressure Angle 20° 20°
Mounting Keyway; Set Screw Keyway
PD 135 mm (5.31 inch) 135 mm (5.31 inch)
Unlock Full Specs
to access all available technical data

Similar Products

KHK SSCP15-30HJ55, CP15, Module4.77, 30 Tooth, CP Carbon Steel Spur Gears - sscp15-30hj55 - KHK USA, Inc.
Specs
Gear Type Other; CP Racks & Pinion
Number of Teeth 30
Design Metric
View Details
Module 0.4, 10 Teeth, 20° Pressure Angle, Brass Gear - A 1B 1MY04010 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 10
Design Metric
View Details
Mitre & Bevel Gears - 1827986 - RS Components, Ltd.
Specs
Number of Teeth 16
Design Metric
Material Thermoplastic Polymer
View Details