Module 3, 45 Tooth, 3 Start, Right Handed Aluminum Bronze Worm Gear with 22mm Finished Bore
QTC METRIC GEARS | |
---|---|
Product Category | Gears |
Product Number | KAG3-45R3J22 |
Product Name | Right Hand Lead Worm Gears (metric) |
Number of Teeth | 45 |
Design | Metric |
Pressure Angle | 20° |