QTC METRIC GEARS Right Hand Lead Worm Gears (metric) KAG3-45R3J20

Description
Module 3, 45 Tooth, 3 Start, Right Handed Aluminum Bronze Worm Gear with 20mm Finished Bore
Request a Quote Datasheet
Description
Module 3, 45 Tooth, 3 Start, Right Handed Aluminum Bronze Worm Gear with 20mm Finished Bore
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Right Hand Lead Worm Gears (metric) - KAG3-45R3J20 - QTC METRIC GEARS
Hicksville, NY, USA
Right Hand Lead Worm Gears (metric)
KAG3-45R3J20
Right Hand Lead Worm Gears (metric) KAG3-45R3J20
Module 3, 45 Tooth, 3 Start, Right Handed Aluminum Bronze Worm Gear with 20mm Finished Bore

Module 3, 45 Tooth, 3 Start, Right Handed Aluminum Bronze Worm Gear with 20mm Finished Bore

Supplier's Site Datasheet
Module 3, 45 Tooth, 3 Start, Right Handed Aluminum Bronze Worm Gear with 20mm Finished Bore - KAG3-45R3J20 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 3, 45 Tooth, 3 Start, Right Handed Aluminum Bronze Worm Gear with 20mm Finished Bore
KAG3-45R3J20
Module 3, 45 Tooth, 3 Start, Right Handed Aluminum Bronze Worm Gear with 20mm Finished Bore KAG3-45R3J20
A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel). For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand). A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration. For more about worm gear mesh geometry follow this link. Call us: 516-328-3300

A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel).
For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand).
A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration.
For more about worm gear mesh geometry follow this link.


Call us: 516-328-3300

Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KAG3-45R3J20 KAG3-45R3J20
Product Name Right Hand Lead Worm Gears (metric) Module 3, 45 Tooth, 3 Start, Right Handed Aluminum Bronze Worm Gear with 20mm Finished Bore
Number of Teeth 45 45
Design Metric
Pressure Angle 20° 20°
Mounting Keyway; Set Screw Keyway
PD 135 mm (5.31 inch) 135 mm (5.31 inch)
Unlock Full Specs
to access all available technical data

Similar Products

KHK SSCP20-25HJ75, CP20, Module6.37, 25 Tooth, CP Carbon Steel Spur Gears - sscp20-25hj75 - KHK USA, Inc.
Specs
Gear Type Other; CP Racks & Pinion
Number of Teeth 25
Design Metric
View Details
VICTREX HPG™ - Gear Solutions - Victrex PLC
Specs
Design English; Metric
Material PEEK
View Details
32 D.P., 96 Teeth, 14.5° Pressure Angle,Commercial Quality, With ( Hub / No S.S.) Brass Gear. - A 1B 2-N32096 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 96
Design English
View Details