QTC METRIC GEARS Right Hand Lead Worm Gears (metric) KAG3-45R3

Description
Module 3, 45 Tooth, 3 Start, Right Handed Aluminum Bronze Worm Gear with Plain Bore
Request a Quote Datasheet
Description
Module 3, 45 Tooth, 3 Start, Right Handed Aluminum Bronze Worm Gear with Plain Bore
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Right Hand Lead Worm Gears (metric) - KAG3-45R3 - QTC METRIC GEARS
Hicksville, NY, USA
Right Hand Lead Worm Gears (metric)
KAG3-45R3
Right Hand Lead Worm Gears (metric) KAG3-45R3
Module 3, 45 Tooth, 3 Start, Right Handed Aluminum Bronze Worm Gear with Plain Bore

Module 3, 45 Tooth, 3 Start, Right Handed Aluminum Bronze Worm Gear with Plain Bore

Supplier's Site Datasheet
Module 3, 45 Tooth, 3 Start, Right Handed Aluminum Bronze Worm Gear with Plain Bore - KAG3-45R3 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 3, 45 Tooth, 3 Start, Right Handed Aluminum Bronze Worm Gear with Plain Bore
KAG3-45R3
Module 3, 45 Tooth, 3 Start, Right Handed Aluminum Bronze Worm Gear with Plain Bore KAG3-45R3
A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel). For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand). A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration. For more about worm gear mesh geometry follow this link. Call us: 516-328-3300

A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel).
For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand).
A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration.
For more about worm gear mesh geometry follow this link.


Call us: 516-328-3300

Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KAG3-45R3 KAG3-45R3
Product Name Right Hand Lead Worm Gears (metric) Module 3, 45 Tooth, 3 Start, Right Handed Aluminum Bronze Worm Gear with Plain Bore
Number of Teeth 45 45
Design Metric
Pressure Angle 20° 20°
PD 135 mm (5.31 inch) 135 mm (5.31 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Racks - American Standard -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Gear Type Rack
Design English
Pressure Angle 20°
View Details
Taper Lock Sprocket -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Gear Center Center Bore
View Details
Module 0.75, 60 Teeth, 20° Pressure Angle, Brass Gear - A 1B 2MYKH7060 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 60
Design Metric
View Details
Spur Gears - 8787913 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gear Type Spur
Number of Teeth 25
Design Metric
View Details